Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-PowerFLEX™
IC REG LINEAR 8V 1.5A 3POWERFLEX
IC REG LINEAR 8V 1.5A 3POWERFLEX
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-11110-2-ND | UA7808CKTER | UA7808CKTER |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | DPAK; Other; TO-252-4, DPAK (3 Leads + Tab) | ||
| Special Features | Reverse Voltage Protection |