14 Pin 150mA Adjustable Positive Voltage Regulator 14-SOIC 0 to 70
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-SOIC
Adjustable Voltage Regulator IC, 40V, 150mA, Positive, 1-Output, D Package Product overview: UA723CDR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 40V, 150mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA723CDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 035557-UA723CDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit
Output Current: 150mA
Output Voltage: 2 V to 37 V
Categories: Integrated Circuits
Status: Active
Case / Package: 14-SOIC
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 2V
PSRR: 74dB to 86dB (50Hz to 10kHz)
Maximum Output Voltage: 37V
Protection Operating Temperature: 0°C to 70°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Linear Voltage Regulators Adjustable Prec V
IC REG LIN POS ADJ 150MA 14SOIC
IC REG LIN POS ADJ 150MA 14SOIC
IC REG LIN POS ADJ 150MA 14SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | UA723CDR | 296-11102-1-ND | 776-UA723CDR | 035557-UA723CDR | UA723CDR | UA723CDR | UA723CDR | UA723CDR |
| Product Name | UA723 14 Pin 150mA Adjustable Positive Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 40V 150mA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - UA723CDR | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; PDIP,SO,SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; D | SOIC; Other; 14-SOIC | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC | ||
| Output Voltage | 2 to 37 volts | 2 to 37 volts | 37 volts | 2 volts | 2 volts | 2 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |