Littelfuse, Inc. Datasheets for Fuses

Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more

Page: 1 10 13 14 15 16 17 18 19 20 21 22 23 24 25 30 40 50 57
Product Name Notes
The 471 Series PICO® II Time-Lag Fuse is designed forapplications that require moderate in–rush withstandand is in a space-saving subminiature package. Moderate in–rush withstand Small size Wide range of current...
The 471 Series PICO® II Time-Lag Fuse is designed forapplications that require moderate in–rush withstandand is in a space-saving subminiature package. Moderate in–rushwithstand Small size Wide range of currentratings available...
The 472 Series PICO® II, 125V rated time-lag fuse is designed for applications that require moderate in-rush withstand and is in a space-saving subminiature package. Moderate in-rush withstand Small size...
The 477 Series is the first and smallest 500VAC and 400VDC fuse under the class of 5x20mm fuse family. It is designed for circuit protection in the area of high...
The PICO® II Slo-Blo® Fuse combines time-delayperformanc e characteristics with the proven reliability ofa PICO® Fuse Enhanced inrush withstand Small size Wide range of current ratings (375mA - 7A) RoHS...
The PICO® II Slo-Blo® Fuse combines time-delayperformanc e characteristics with the proven reliability ofa PICO® Fuse Enhanced inrushwithstand Small size Wide range of current ratings (375mA - 7A) RoHS compliant...
The PICO® II Slo-Blo® Fuse combines time-delayperformanc e characteristics with the proven reliability ofa PICO® Fuse Enhanced inrushwithstand Small size Wide range of currentratings (375mA - 7A) RoHS compliant Wide...

<< Prev Next >>