Littelfuse, Inc. 5A 500V Circuit Protection Fuse 0477005.MXEP

Description
Fuse Miniature Slow Blow Acting 5A 500V Axial 5 X 20mm Ceramic Bulk PSE/SEMKO/cULus Product overview: 0477005.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0477005.MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Slow Blow Acting 5A 500V Axial 5 X 20mm Ceramic Bulk PSE/SEMKO/cULus Product overview: 0477005.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0477005.MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 500V Circuit Protection Fuse
139-0477005.MXEP
5A 500V Circuit Protection Fuse 139-0477005.MXEP
Fuse Miniature Slow Blow Acting 5A 500V Axial 5 X 20mm Ceramic Bulk PSE/SEMKO/cULus Product overview: 0477005.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0477005.MXEP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 5A 500V Axial 5 X 20mm Ceramic Bulk PSE/SEMKO/cULus Product overview: 0477005.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0477005.MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4166-ND - DigiKey
Thief River Falls, MN, United States
5A 500V AC 400V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

5A 500V AC 400V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses 0477005.MXEP
FUSE CERM 5A 500VAC 400VDC 5X20

FUSE CERM 5A 500VAC 400VDC 5X20

Supplier's Site
Cartridge Fuse, Time Delay, 5A, 500V; Blow Characteristic Littelfuse - 33P9928 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 5A, 500V; Blow Characteristic Littelfuse
33P9928
Cartridge Fuse, Time Delay, 5A, 500V; Blow Characteristic Littelfuse 33P9928
CARTRIDGE FUSE, TIME DELAY, 5A, 500V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Fuse Leads:Leaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 5A, 500V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0477005.MXEP F4166-ND 0477005.MXEP 33P9928
Product Name 5A 500V Circuit Protection Fuse Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 5A, 500V; Blow Characteristic Littelfuse
Approvals / Standards RoHS UL; SEMKO RoHS
Rated Voltage 400 volts 500 volts 500 volts
Rated Current 5 amps 5 amps 5 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2563-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002625200 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1500 volts
Rated Current 2 amps
View Details