Littelfuse, Inc. Electrical, Specialty Fuses 0481012.H

Description
12A 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet
Description
12A 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F726-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F726-ND
Electrical, Specialty Fuses F726-ND
12A 125V AC 125V DC Fuse Indicating Fuse Holder

12A 125V AC 125V DC Fuse Indicating Fuse Holder

Buy Now Datasheet
Fuse, Alarm Indicating, 12A, Fast Acting; Alarm Indicating Fuse Type Littelfuse - 95B5633 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Alarm Indicating, 12A, Fast Acting; Alarm Indicating Fuse Type Littelfuse
95B5633
Fuse, Alarm Indicating, 12A, Fast Acting; Alarm Indicating Fuse Type Littelfuse 95B5633
FUSE, ALARM INDICATING, 12A, FAST ACTING; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:12A; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, ALARM INDICATING, 12A, FAST ACTING; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:12A; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0481012.H
Circuit Protection - Electrical, Specialty Fuses 0481012.H
FUSE INDICATING 12A 125VAC/VDC

FUSE INDICATING 12A 125VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F726-ND 95B5633 0481012.H
Product Name Electrical, Specialty Fuses Fuse, Alarm Indicating, 12A, Fast Acting; Alarm Indicating Fuse Type Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards CSA RoHS
Features Indicating Indicating; Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 004110140 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 250 volts
Rated Current 200 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details