Littelfuse, Inc. Fuses 0473.375MRT1L

Description
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2338CT-ND - DigiKey
Thief River Falls, MN, United States
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F2338TR-ND - DigiKey
Thief River Falls, MN, United States
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses - 1115651-0473.375MRT1L - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1115651-0473.375MRT1L
Circuit Protection - Fuses 1115651-0473.375MRT1L
Win Source Part Number: 1115651-0473.375MRT1 L Category: Circuit Protection>Fuses Series: PICO® II 473 Package: Tape & Reel (TR),Cut Tape (CT) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.085 DC Cold Resistance: 1.74 Ohms Standard Package: 1,000 Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.135" Dia x 0.280" L (3.43mm x 7.11mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 375 mA HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: F2338CT,0473.375MRT1 L-ND,F2338TR,0473375 MRT1L,473.375T1L,047 3.375T1L Approval Agency: CSA, UR

Win Source Part Number: 1115651-0473.375MRT1L
Category: Circuit Protection>Fuses
Series: PICO® II 473
Package: Tape & Reel (TR),Cut Tape (CT)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.085
DC Cold Resistance: 1.74 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.135" Dia x 0.280" L (3.43mm x 7.11mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 375 mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: F2338CT,0473.375MRT1L-ND,F2338TR,0473375MRT1L,473.375T1L,0473.375T1L
Approval Agency: CSA, UR

Buy Now Datasheet
Singapore, Singapore
Through-Hole 375mA 50A Circuit Protection Fuse
139-0473.375MRT1L
Through-Hole 375mA 50A Circuit Protection Fuse 139-0473.375MRT1L
375mA Time Lag Fuse, 125VAC/VDC, 50A IR, Axial, Through Hole Product overview: 0473.375MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 375mA, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 375mA, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473.375MRT1L can be used for catalog matching and distributor lookup.

375mA Time Lag Fuse, 125VAC/VDC, 50A IR, Axial, Through Hole Product overview: 0473.375MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 375mA, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 375mA, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473.375MRT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0473.375MRT1L
FUSE BRD MT 375MA 125VAC/VDC AXL

FUSE BRD MT 375MA 125VAC/VDC AXL

Supplier's Site
Fuse, Axial, 0.375A, Slow Blow; Fuse Current Littelfuse - 17AC5624 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 0.375A, Slow Blow; Fuse Current Littelfuse
17AC5624
Fuse, Axial, 0.375A, Slow Blow; Fuse Current Littelfuse 17AC5624
FUSE, AXIAL, 0.375A, SLOW BLOW; Fuse Current:375mA; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current RoHS Compliant: Yes

FUSE, AXIAL, 0.375A, SLOW BLOW; Fuse Current:375mA; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F2338CT-ND 1115651-0473.375MRT1L 139-0473.375MRT1L 0473.375MRT1L 17AC5624
Product Name Fuses Circuit Protection - Fuses Through-Hole 375mA 50A Circuit Protection Fuse Circuit Protection - Fuses Fuse, Axial, 0.375A, Slow Blow; Fuse Current Littelfuse
Fuse Type Miniature
Mounting Through Hole Through Hole Solderable (with leads)
Approvals / Standards CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110227 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 100 amps
View Details
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers