Littelfuse, Inc. 500VAC/400VDC 5x20mm Slo-Blo® Type Fuse 0477002

Description
The 477 Series is the first and smallest 500VAC and 400VDC fuse under the class of 5x20mm fuse family. It is designed for circuit protection in the area of high energy applications.With its DC and AC characteristics, the 477 Series is well suited for high energy or power efficient applications and 3-phase power supplies protection respectively.In addition, it has interrupting rating (0.5A to 16A) at 400Vdc which ensures the circuit is well protected under DC conditions. DC interrupting current Lead-free and RoHS compliant UL and CSA, SEMKO agency approval
Datasheet
Description
The 477 Series is the first and smallest 500VAC and 400VDC fuse under the class of 5x20mm fuse family. It is designed for circuit protection in the area of high energy applications.With its DC and AC characteristics, the 477 Series is well suited for high energy or power efficient applications and 3-phase power supplies protection respectively.In addition, it has interrupting rating (0.5A to 16A) at 400Vdc which ensures the circuit is well protected under DC conditions. DC interrupting current Lead-free and RoHS compliant UL and CSA, SEMKO agency approval
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500VAC/400VDC 5x20mm Slo-Blo® Type Fuse - 0477002 - Littelfuse, Inc.
Rosemont, IL, United States
500VAC/400VDC 5x20mm Slo-Blo® Type Fuse
0477002
500VAC/400VDC 5x20mm Slo-Blo® Type Fuse 0477002
The 477 Series is the first and smallest 500VAC and 400VDC fuse under the class of 5x20mm fuse family. It is designed for circuit protection in the area of high energy applications.With its DC and AC characteristics, the 477 Series is well suited for high energy or power efficient applications and 3-phase power supplies protection respectively.In addition, it has interrupting rating (0.5A to 16A) at 400Vdc which ensures the circuit is well protected under DC conditions. DC interrupting current Lead-free and RoHS compliant UL and CSA, SEMKO agency approval

The 477 Series is the first and smallest 500VAC and 400VDC fuse under the class of 5x20mm fuse family. It is designed for circuit protection in the area of high energy applications.With its DC and AC characteristics, the 477 Series is well suited for high energy or power efficient applications and 3-phase power supplies protection respectively.In addition, it has interrupting rating (0.5A to 16A) at 400Vdc which ensures the circuit is well protected under DC conditions. DC interrupting current Lead-free and RoHS compliant UL and CSA, SEMKO agency approval

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0477002
Product Name 500VAC/400VDC 5x20mm Slo-Blo® Type Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625282 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 12 amps
View Details
Solar PV Fuses - PV XL2 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 200 amps
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers