Littelfuse, Inc. Electrical, Specialty Fuses 0481001.H

Description
1A 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet
Description
1A 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F716-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F716-ND
Electrical, Specialty Fuses F716-ND
1A 125V AC 125V DC Fuse Indicating Fuse Holder

1A 125V AC 125V DC Fuse Indicating Fuse Holder

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0481001.H
Circuit Protection - Electrical, Specialty Fuses 0481001.H
FUSE INDICATING 1A 125VAC/VDC

FUSE INDICATING 1A 125VAC/VDC

Supplier's Site
Fuse, Alarm Indicating, 1A, Fast Acting; Alarm Indicating Fuse Type Littelfuse - 91F3185 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Alarm Indicating, 1A, Fast Acting; Alarm Indicating Fuse Type Littelfuse
91F3185
Fuse, Alarm Indicating, 1A, Fast Acting; Alarm Indicating Fuse Type Littelfuse 91F3185
FUSE, ALARM INDICATING, 1A, FAST ACTING; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:1A; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: No

FUSE, ALARM INDICATING, 1A, FAST ACTING; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:1A; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F716-ND 0481001.H 91F3185
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, Alarm Indicating, 1A, Fast Acting; Alarm Indicating Fuse Type Littelfuse
Approvals / Standards CSA
Features Indicating Indicating; Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 44262507 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuses - 002625235 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 12 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details