Littelfuse, Inc. Fuses 0477016.MXP

Description
16A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
16A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2995-ND - DigiKey
Thief River Falls, MN, United States
16A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

16A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Time Delay, 16A, 500V; Blow Characteristic Littelfuse - 33P9937 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 16A, 500V; Blow Characteristic Littelfuse
33P9937
Cartridge Fuse, Time Delay, 16A, 500V; Blow Characteristic Littelfuse 33P9937
CARTRIDGE FUSE, TIME DELAY, 16A, 500V; Blow Characteristic:Time Delay; Fuse Current:16A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 16A, 500V; Blow Characteristic:Time Delay; Fuse Current:16A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Time Delay, 16A, 500Vac; Blow Characteristic Littelfuse - 18AC0777 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 16A, 500Vac; Blow Characteristic Littelfuse
18AC0777
Cartridge Fuse, Time Delay, 16A, 500Vac; Blow Characteristic Littelfuse 18AC0777
CARTRIDGE FUSE, TIME DELAY, 16A, 500VAC; Blow Characteristic:Time Delay; Fuse Current:16A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:477 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 16A, 500VAC; Blow Characteristic:Time Delay; Fuse Current:16A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:477 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0477016.MXP
FUSE CERM 16A 500VAC 400VDC 5X20

FUSE CERM 16A 500VAC 400VDC 5X20

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F2995-ND 33P9937 0477016.MXP
Product Name Fuses Cartridge Fuse, Time Delay, 16A, 500V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 400 amps 100 amps
Unlock Full Specs
to access all available technical data