Littelfuse, Inc. Fuses 0473001.MXL

Description
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0473001.MXL-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses - 0473001.MXL - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0473001.MXL
Circuit Protection - Fuses 0473001.MXL
FUSE BRD MNT 1A 125VAC/VDC AXIAL

FUSE BRD MNT 1A 125VAC/VDC AXIAL

Supplier's Site
Fuse;Submin;Slow Blow;1A;Supplemental;Dims 0.125x0.28
Fort Worth, TX, USA
Fuse;Submin;Slow Blow;1A;Supplemental;Dims 0.125x0.28";Encapsulated;Axial;PCB
70184234
Fuse;Submin;Slow Blow;1A;Supplemental;Dims 0.125x0.28";Encapsulated;Axial;PCB 70184234
The 473 series PICO® II Slo-Blo® fuse combines time delay performance characteristics with the proven reliability of a PICO® fuse. Operating Ambient Temperature: –55°C to +125°C. Voltage Rating: 125 VAC/VDC. Materials: Encapsulated, epoxy-coated body; solder coated copper wire leads.

The 473 series PICO® II Slo-Blo® fuse combines time delay performance characteristics with the proven reliability of a PICO® fuse. Operating Ambient Temperature: –55°C to +125°C. Voltage Rating: 125 VAC/VDC. Materials: Encapsulated, epoxy-coated body; solder coated copper wire leads.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses
Product Number 0473001.MXL-ND 0473001.MXL 70184234
Product Name Fuses Circuit Protection - Fuses Fuse;Submin;Slow Blow;1A;Supplemental;Dims 0.125x0.28";Encapsulated;Axial;PCB
Fuse Type Miniature Subminiature
Mounting Through Hole Solderable (Surface Mount Technology); Solderable (with leads)
Approvals / Standards CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data