Littelfuse, Inc. Datasheets for Fuses
Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more
| Product Name | Notes |
|---|---|
| 0592.100 is a fast-acting military fuse with an ampere rating of 0.1. | |
| 0592.100S is a fast-acting military fuse with an ampere rating of 0.1. | |
| 0592.125 is a fast-acting military fuse with an ampere rating of 0.125. | |
| 0592.125S is a fast-acting military fuse with an ampere rating of 0.125. | |
| 0592.200 is a fast-acting military fuse with an ampere rating of 0.2. | |
| 0592.200S is a fast-acting military fuse with an ampere rating of 0.2. | |
| 0592.250 is a fast-acting military fuse with an ampere rating of 0.25. | |
| 0592.250S is a fast-acting military fuse with an ampere rating of 0.25. | |
| 0592.300 is a fast-acting military fuse with an ampere rating of 0.3. | |
| 0592.300S is a fast-acting military fuse with an ampere rating of 0.3. | |
| 0592.375 is a fast-acting military fuse with an ampere rating of 0.375. | |
| 0592.375S is a fast-acting military fuse with an ampere rating of 0.375. | |
| 0592.500 is a fast-acting military fuse with an ampere rating of 0.5. | |
| 0592.500S is a fast-acting military fuse with an ampere rating of 0.5. | |
| 0592.750 is a fast-acting military fuse with an ampere rating of 0.75. | |
| 0592.750S is a fast-acting military fuse with an ampere rating of 0.75. | |
| 0592001 is a fast-acting military fuse with an ampere rating of 1. | |
| 0592001S is a fast-acting military fuse with an ampere rating of 1. | |
| 0592002 is a fast-acting military fuse with an ampere rating of 2. | |
| 0592002S is a fast-acting military fuse with an ampere rating of 2. | |
| 0592003 is a fast-acting military fuse with an ampere rating of 3. | |
| 0592003S is a fast-acting military fuse with an ampere rating of 3. | |
| 0592004 is fast-acting military fuse with an ampere rating of 4. | |
| 0592004S is fast-acting military fuse with an ampere rating of 4. | |
| 0592005 is a fast-acting military fuse with an ampere rating of 5. | |
| 0592005S is a fast-acting military fuse with an ampere rating of 5. | |
| 0592006 is a fast-acting military fuse with an ampere rating of 6. | |
| 0592006S is a fast-acting military fuse with an ampere rating of 6. | |
| 0592008 is a fast-acting military fuse with an ampere rating of 8. | |
| 0592008S is a fast-acting military fuse with an ampere rating of 8. | |
| 059201.5 is a fast-acting military fuse with an ampere rating of 1.5. | |
| 059201.5S is a fast-acting military fuse with an ampere rating of 1.5. | |
| 0592010 is a fast-acting military fuse with an ampere rating of 10. | |
| 0592010S is a fast-acting military fuse with an ampere rating of 10. | |
| 0592015 is a fast-acting military fuse with an ampere rating of 15. | |
| 0592015S is a fast-acting military fuse with an ampere rating of 15. | |
| 0592020 is a fast-acting military fuse with an ampere rating of 20. | |
| 0592020S is a fast-acting military fuse with an ampere rating of 20. | |
| 0592025 is a fast-acting military fuse with an ampere rating of 25. | |
| 0592025S is a fast-acting military fuse with an ampere rating of 25. | |
| 0592030 is a fast-acting military fuse with an ampere rating of 30. | |
| 0592030S is a fast-acting military fuse with an ampere rating of 30. | |
| 0593.100 is a Slo-Blo military fuse with an ampere rating of 0.1. | |
| 0593.100S is a Slo-Blo military fuse with an ampere rating of 0.1. | |
| 0593.150 is a Slo-Blo military fuse with an ampere rating of 0.15. | |
| 0593.150S is a Slo-Blo military fuse with an ampere rating of 0.15. | |
| 0593.200 is a Slo-Blo military fuse with an ampere rating of 0.2. | |
| 0593.200S is a Slo-Blo military fuse with an ampere rating of 0.2. | |
| 0593.250 is a Slo-Blo military fuse with an ampere rating of 0.25. | |
| 0593.250S is a Slo-Blo military fuse with an ampere rating of 0.25. | |
| 0593.300 is a Slo-Blo military fuse with an ampere rating of 0.3. | |
| 0593.300S is a Slo-Blo military fuse with an ampere rating of 0.3. | |
| 0593.400 is a Slo-Blo military fuse with an ampere rating of 0.4. | |
| 0593.400S is a Slo-Blo military fuse with an ampere rating of 0.4. | |
| 0593.500 is a Slo-Blo military fuse with an ampere rating of 0.5. | |
| 0593.500S is a Slo-Blo military fuse with an ampere rating of 0.5. | |
| 0593.600 is a Slo-Blo military fuse with an ampere rating of 0.6. | |
| 0593.600S is a Slo-Blo military fuse with an ampere rating of 0.6. | |
| 0593.800 is a Slo-Blo military fuse with an ampere rating of 0.8. | |
| 0593.800S is a Slo-Blo military fuse with an ampere rating of 0.8. | |
| 0593001 is a Slo-Blo military fuse with an ampere rating of 1. | |
| 0593001S is a Slo-Blo military fuse with an ampere rating of 1. | |
| 0593002 is a Slo-Blo military fuse with an ampere rating of 2. | |
| 0593002S is a Slo-Blo military fuse with an ampere rating of 2. | |
| 0593003S is a Slo-Blo military fuse with an ampere rating of 3. | |
| 0593004 is a Slo-Blo military fuse with an ampere rating of 4. | |
| 0593004S is a Slo-Blo military fuse with an ampere rating of 4. | |
| 0593005 is a Slo-Blo military fuse with an ampere rating of 5. | |
| 0593005S is a Slo-Blo military fuse with an ampere rating of 5. | |
| 0593006 is a Slo-Blo military fuse with an ampere rating of 6. | |
| 0593006S is a Slo-Blo military fuse with an ampere rating of 6. | |
| 0593007 is a Slo-Blo military fuse with an ampere rating of 7. | |
| 0593007S is a Slo-Blo military fuse with an ampere rating of 7. | |
| 0593008 is a Slo-Blo military fuse with an ampere rating of 8. | |
| 0593008S is a Slo-Blo military fuse with an ampere rating of 8. | |
| 0593009 is a Slo-Blo military fuse with an ampere rating of 9. | |
| 0593009S is a Slo-Blo military fuse with an ampere rating of 9. | |
| 059301.4 is a Slo-Blo military fuse with an ampere rating of 1.4. | |
| 059301.4S is a Slo-Blo military fuse with an ampere rating of 1.4. | |
| 059301.5 is a Slo-Blo military fuse with an ampere rating of 1.5. | |
| 059301.5S is a Slo-Blo military fuse with an ampere rating of 1.5. | |
| 059301.6 is a Slo-Blo military fuse with an ampere rating of 1.6. | |
| 059301.6S is a Slo-Blo military fuse with an ampere rating of 1.6. | |
| 059301.8 is a Slo-Blo military fuse with an ampere rating of 1.8. | |
| 059301.8S is a Slo-Blo military fuse with an ampere rating of 1.8. | |
| 0593010 is a Slo-Blo military fuse with an ampere rating of 10. | |
| 0593010S is a Slo-Blo military fuse with an ampere rating of 10. | |
| 0593012 is a Slo-Blo military fuse with an ampere rating of 12. | |
| 0593012S is a Slo-Blo military fuse with an ampere rating of 12. | |
| 0593015 is a Slo-Blo military fuse with an ampere rating of 15. | |
| 0593015S is a Slo-Blo military fuse with an ampere rating of 15. | |
| 059302.5 is a Slo-Blo military fuse with an ampere rating of 2.5. | |
| 059302.5S is a Slo-Blo military fuse with an ampere rating of 2.5. | |
| 059302.8 is a Slo-Blo military fuse with an ampere rating of 2.8. | |
| 059302.8S is a Slo-Blo military fuse with an ampere rating of 2.8. | |
| 0593020 is a Slo-Blo military fuse with an ampere rating of 20. | |
| 0593020S is a Slo-Blo military fuse with an ampere rating of 20. | |
| 0593025 is a Slo-Blo military fuse with an ampere rating of 25. | |
| 0593025S is a Slo-Blo military fuse with an ampere rating of 25. | |
| 059303.2 is a Slo-Blo military fuse with an ampere rating of 3.2. | |
| 059303.2S is a Slo-Blo military fuse with an ampere rating of 3.2. | |
| 059303.5 is a Slo-Blo military fuse with an ampere rating of 3.5. | |
| 059303.5S is a Slo-Blo military fuse with an ampere rating of 3.5. | |
| 0593030 is a Slo-Blo military fuse with an ampere rating of 30. | |
| 0593030S is a Slo-Blo military fuse with an ampere rating of 30. | |
| 059304.5 is a Slo-Blo military fuse with an ampere rating of 4.5. | |
| 059304.5S is a Slo-Blo military fuse with an ampere rating of 4.5. | |
| 059305.6 is a Slo-Blo military fuse with an ampere rating of 5.6. | |
| 059305.6S is a Slo-Blo military fuse with an ampere rating of 5.6. | |
| 05931.12 is a Slo-Blo military fuse with an ampere rating of 1.125. | |
| 05931.12S is a Slo-Blo military fuse with an ampere rating of 1.125. | |
| 05931.25 is a Slo-Blo military fuse with an ampere rating of 1.25. | |
| 05931.25S is a Slo-Blo military fuse with an ampere rating of 1.25. | |
| 05932.25 is a Slo-Blo military fuse with an ampere rating of 2.25. | |
| 05932.25S is a Slo-Blo military fuse with an ampere rating of 2.25. | |
| 05936.25 is a Slo-Blo military fuse with an ampere rating of 6.25. | |
| 05936.25S is a Slo-Blo military fuse with an ampere rating of 6.25. | |
| 0594001 is a fast-acting military fuse with an ampere rating of 1. | |
| 0594001S is a fast-acting military fuse with an ampere rating of 1. | |
| 0594002 is a fast-acting military fuse with an ampere rating of 2. | |
| 0594002S is a fast-acting military fuse with an ampere rating of 2. | |
| 0594003 is a fast-acting military fuse with an ampere rating of 3. | |
| 0594003S is a fast-acting military fuse with an ampere rating of 3. | |
| 0594004 is a fast-acting military fuse with an ampere rating of 4. | |
| 0594004S is a fast-acting military fuse with an ampere rating of 4. | |
| 0594005 is a fast-acting military fuse with an ampere rating of 5. | |
| 0594005S is a fast-acting military fuse with an ampere rating of 5. | |
| 0594006 is a fast-acting military fuse with an ampere rating of 6. | |
| 0594006S is a fast-acting military fuse with an ampere rating of 6. | |
| 0594007 is a fast-acting military fuse with an ampere rating of 7. | |
| 0594007S is a fast-acting military fuse with an ampere rating of 7. | |
| 0594008 is a fast-acting military fuse with an ampere rating of 8. | |
| 0594008S is a fast-acting military fuse with an ampere rating of 8. | |
| 0594010 is a fast-acting military fuse with an ampere rating of 10. | |
| 0594010S is a fast-acting military fuse with an ampere rating of 10. | |
| 0594012 is a fast-acting military fuse with an ampere rating of 12. | |
| 0594012S is a fast-acting military fuse with an ampere rating of 12. | |
| 0594015 is a fast-acting military fuse with an ampere rating of 15. | |
| 0594015S is a fast-acting military fuse with an ampere rating of 15. | |
| 0594020 is a fast-acting military fuse with an ampere rating of 20. | |
| 0594020S is a fast-acting military fuse with an ampere rating of 20. | |
| 0594025 is a fast-acting military fuse with an ampere rating of 25. | |
| 0594025S is a fast-acting military fuse with an ampere rating of 25. | |
| 0594030 is a fast-acting military fuse with an ampere rating of 30. | |
| 0594030S is a fast-acting military fuse with an ampere rating of 30. | |
| Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are... | |
| The 0603L Series PTC provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. RoHS compliant, lead-free and halogen free Fast response... | |
| The 514 Series Fuse is a 6x32mm 500Vac ceramic body fuse with current ratings from 1.6A to 12.5A. It is ideally suited for AC power over-current protection in HVAC, Smart... | |
| The 526 series fuses are specifically designed and tested to meet the circuit protection needs of compact automotive electronics applications. These robust fuses include a 500 Vac/Vdc rating and provide... | |
| The 527 series fuses are specifically designed and tested to meet the circuit protection needs of compact automotive electronics applications. These robust fuses include a 500Vac rating and provide an... |
| << Prev | Next >> |