1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Fuse Subminiature Slow Blow Acting 1.5A 125V Axial 3.175 X 7.11mm Epoxy Coated T/R CSA Product overview: 047301.5HAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-047301.5HAT1L can be used for catalog matching and distributor lookup.
FUSE BRD MNT 1.5A 125VAC/VDC AXL
FUSE, SLOW BLOW, 1.5A, 125V, AXIAL LEAD ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F10053CT-ND | 139-047301.5HAT1L | 047301.5HAT1L | 81AH9507 |
| Product Name | Fuses | 1.5A 125V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Slow Blow, 1.5A, 125V, Axial Lead Rohs Compliant Littelfuse |
| Fuse Type | Miniature | |||
| Mounting | Through Hole | |||
| Approvals / Standards | CSA | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |