Littelfuse, Inc. Electrical, Specialty Fuses 0481.500V

Description
500mA 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet
Description
500mA 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 0481.500V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
0481.500V-ND
Electrical, Specialty Fuses 0481.500V-ND
500mA 125V AC 125V DC Fuse Indicating Fuse Holder

500mA 125V AC 125V DC Fuse Indicating Fuse Holder

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0481.500V
Circuit Protection - Electrical, Specialty Fuses 0481.500V
FUSE INDICATING 500MA 125VAC/VDC

FUSE INDICATING 500MA 125VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 0481.500V-ND 0481.500V
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards CSA
Features Indicating
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data