1A 500V AC 400V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
1A 500V AC 400V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
FUSES WITH LEADS, THROUGH HOLE, AXIAL, 500VAC, 1 A, 5 MM X 20 MM. FREE 2 YEAR RADWELL WARRANTY
FUSE CERM 1A 500VAC 400VDC 5X20
| DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 18-0477001.MRET1PCT-ND | 192832170 | 0477001.MRET1P |
| Product Name | Fuses | Fuse | Circuit Protection - Fuses |
| Fuse Type | Miniature | ||
| Mounting | Through Hole | ||
| Approvals / Standards | VDE; SEMKO | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |