3.15A 600V AC 400V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
FUSE CERAMIC 3.15A 600VAC/400VDC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 04773.15MX6P-ND | 04773.15MX6P |
| Product Name | Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature | |
| Approvals / Standards | VDE | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |