FUSE CERAMIC 3.15A 500VAC 400VDC Product overview: 04773.15MXF11P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04773.15MXF11P can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Series: 477
Package: Bulk
Product Status: Active
Mounting Type: Requires Holder
Fuse Type: Cartridge, Ceramic
Response Time: Slow Blow
Package / Case: 5mm x 20mm
3.15A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
FUSE CERM 3.15A 500VAC 400VDC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-04773.15MXF11P | 04773.15MXF11P-ND | 04773.15MXF11P | |
| Product Name | 3.15A Circuit Protection Fuse | Circuit Protection Fuses | Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL; VDE; SEMKO | ||
| Rated Voltage | 400 volts | 500 volts | ||
| Rated Current | 3.15 amps | 3.15 amps | ||
| Mounting | Requires Holder |