7A 125VAC/VDC Time Lag Fuse, Axial, Through Hole, Ceramic Product overview: 0473007.MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 7A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473007.MRT1L can be used for catalog matching and distributor lookup.
7A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
7A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
FUSE, PCB, 7A, 125V, SLOW BLOW; Fuse Current:7A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Body Material:Epoxy RoHS Compliant: Yes
FUSE, PCB, 7A, 125V, SLOW BLOW, FULL REEL; Fuse Current:7A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Body Material:Epoxy RoHS Compliant: Yes
FUSE BRD MNT 7A 125VAC/VDC AXIAL
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0473007.MRT1L | 7382996P | F2346CT-ND | 53K9091 | 0473007.MRT1L |
| Product Name | Through-Hole 7A Circuit Protection Fuse | Non Resettable Fuses | Fuses | Fuse, Pcb, 7A, 125V, Slow Blow; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Ceramic | Ceramic; Ceramic | Epoxy | ||
| Approvals / Standards | RoHS | RoHS | CSA | RoHS | |
| Rated Voltage | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 7 amps | 7 amps | 7 amps | 7 amps | |
| Features | Resettable |