Manufacturer: Littelfuse Inc.
Win Source Part Number: 809125-0477010.MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 500V
Voltage Rating - DC: 400V
Response Time: Slow Blow
Melting I2t: 509
Approvals: cULus, PSE
DC Cold Resistance: 0.00495 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Manufacturer Package: 5mm x 20mm
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A
Breaking Capacity at Rated Voltage: 100A AC, 500A DC
Wickmann 0477010.MXP Cartridge Fuse
10A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Time Delay Fuse, 10A, 500VAC/400VDC, Ceramic, Clip Mount Product overview: 0477010.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0477010.MXP can be used for catalog matching and distributor lookup.
FUSE CERM 10A 500VAC 400VDC 5X20
CARTRIDGE FUSE, TIME DELAY, 10A, 500V; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Fuse Leads:Unleaded RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 809125-0477010.MXP | 1740621 | F2993-ND | 139-0477010.MXP | 0477010.MXP | 33P9933 |
| Product Name | Fuses - 0477010.MXP | Cartridge Fuses | Fuses | 10A Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 10A, 500V; Blow Characteristic Littelfuse |
| Mounting | Holder | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Voltage | 500 volts | 400 volts | 500 volts | 500 volts | ||
| Rated Current | 10 amps | 10 amps | 10 amps | 10 amps | ||
| Rated Breaking Capacity | 500 amps | 500 amps | 100 amps |