Littelfuse, Inc. Fuses 04732.25YRT1L

Description
2.25A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
2.25A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 04732.25YRT1L-ND - DigiKey
Thief River Falls, MN, United States
2.25A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

2.25A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses - 04732.25YRT1L - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
04732.25YRT1L
Circuit Protection - Fuses 04732.25YRT1L
FUSE BRD MT 2.25A 125VAC/VDC AXL

FUSE BRD MT 2.25A 125VAC/VDC AXL

Supplier's Site
Pc Board Fuse; Fuse Current Littelfuse - 26K8830 - Newark, An Avnet Company
Chicago, IL, United States
Pc Board Fuse; Fuse Current Littelfuse
26K8830
Pc Board Fuse; Fuse Current Littelfuse 26K8830
PC Board Fuse; Fuse Current:2.25A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

PC Board Fuse; Fuse Current:2.25A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 04732.25YRT1L-ND 04732.25YRT1L 26K8830
Product Name Fuses Circuit Protection - Fuses Pc Board Fuse; Fuse Current Littelfuse
Fuse Type Miniature PC Board
Mounting Through Hole Solderable (with leads)
Approvals / Standards CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 004110389 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 125 amps
View Details