Littelfuse, Inc. Fuses 0472.500MRT1L

Description
500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 18-0472.500MRT1LCT-ND - DigiKey
Thief River Falls, MN, United States
500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - 18-0472.500MRT1LTR-ND - DigiKey
Thief River Falls, MN, United States
500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses - 0472.500MRT1L - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0472.500MRT1L
Circuit Protection - Fuses 0472.500MRT1L
FUSE BRD MT 500MA 125VAC/VDC AXL

FUSE BRD MT 500MA 125VAC/VDC AXL

Supplier's Site
Fuse, Pcb, 500Ma, 125V, Time Delay; Fuse Current Littelfuse - 33P9895 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 500Ma, 125V, Time Delay; Fuse Current Littelfuse
33P9895
Fuse, Pcb, 500Ma, 125V, Time Delay; Fuse Current Littelfuse 33P9895
FUSE, PCB, 500mA, 125V, TIME DELAY; Fuse Current:500mA; Voltage Rating VAC:125V; Product Range:PICO II 472 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Body Material:Ceramic RoHS Compliant: Yes

FUSE, PCB, 500mA, 125V, TIME DELAY; Fuse Current:500mA; Voltage Rating VAC:125V; Product Range:PICO II 472 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 18-0472.500MRT1LCT-ND 0472.500MRT1L 33P9895
Product Name Fuses Circuit Protection - Fuses Fuse, Pcb, 500Ma, 125V, Time Delay; Fuse Current Littelfuse
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps 50 amps
Rated Voltage 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - VF-P2 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details