10A 500V AC 400V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 759978-0477010.MXEP
Series: 477
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 5mm x 20mm (Axial)
Current Rating: 10A
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 500V
Voltage Rating - DC: 400V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 100A AC, 500A DC
Melting I2t: 509
Approvals: cULus, PSE
Resistance: 0.00495 Ohm
Family Name: 477
Categories: Circuit Protection
Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
Introduction Date: January 14, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Electric Fuse, Time Delay Blow, 10A, 500VAC, 400VDC, 100A (IR), Through Hole, ROHS COMPLIANT Product overview: 0477010.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 10A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0477010.MXEP can be used for catalog matching and distributor lookup.
CARTRIDGE FUSE, TIME DELAY, 10A, 500V; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Fuse Leads:Leaded RoHS Compliant: Yes
FUSE CERM 10A 500VAC 400VDC 5X20
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F4949-ND | 759978-0477010.MXEP | 139-0477010.MXEP | 33P9932 | 0477010.MXEP |
| Product Name | Fuses | Fuses - 0477010.MXEP | Through-Hole 10A 100A Circuit Protection Fuse | Cartridge Fuse, Time Delay, 10A, 500V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature | ||||
| Mounting | Through Hole | Through Hole | Solderable (with leads) | ||
| Approvals / Standards | UL | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |