Littelfuse, Inc. Electrical, Specialty Fuses 0481.750V

Description
750mA 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet
Description
750mA 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 0481.750V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
0481.750V-ND
Electrical, Specialty Fuses 0481.750V-ND
750mA 125V AC 125V DC Fuse Indicating Fuse Holder

750mA 125V AC 125V DC Fuse Indicating Fuse Holder

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0481.750V
Circuit Protection - Electrical, Specialty Fuses 0481.750V
FUSE INDICATING 750MA 125VAC/VDC

FUSE INDICATING 750MA 125VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 0481.750V-ND 0481.750V
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards CSA
Features Indicating
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110102 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 250 amps
View Details
Power Fuses DC Fuses - VDC series - VDC14 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 440 volts
Rated Current 20 amps
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers