2A 125V AC 125V DC Fuse Indicating Fuse Holder
FUSE, ALARM INDICATING, 2A, FAST ACTING; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:2A; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: Yes
FUSE INDICATING 2A 125VAC/VDC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0481002.HXL-ND | 94B7120 | 0481002.HXL |
| Product Name | Electrical, Specialty Fuses | Fuse, Alarm Indicating, 2A, Fast Acting; Alarm Indicating Fuse Type Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | CSA | RoHS | |
| Features | Indicating | Indicating; Fast Acting | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |