Littelfuse, Inc. Fuses 047201.5MRT1L

Description
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 047201.5MRT1L-ND - DigiKey
Thief River Falls, MN, United States
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses - 047201.5MRT1L - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
047201.5MRT1L
Circuit Protection - Fuses 047201.5MRT1L
FUSE BRD MNT 1.5A 125VAC/VDC AXL

FUSE BRD MNT 1.5A 125VAC/VDC AXL

Supplier's Site
Fuse, Pcb, 1.5A, 125V, Time Delay; Fuse Current Littelfuse - 33P9911 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1.5A, 125V, Time Delay; Fuse Current Littelfuse
33P9911
Fuse, Pcb, 1.5A, 125V, Time Delay; Fuse Current Littelfuse 33P9911
FUSE, PCB, 1.5A, 125V, TIME DELAY; Fuse Current:1.5A; Voltage Rating VAC:125V; Product Range:PICO II 472 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 1.5A, 125V, TIME DELAY; Fuse Current:1.5A; Voltage Rating VAC:125V; Product Range:PICO II 472 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 047201.5MRT1L-ND 047201.5MRT1L 33P9911
Product Name Fuses Circuit Protection - Fuses Fuse, Pcb, 1.5A, 125V, Time Delay; Fuse Current Littelfuse
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data