Electric Fuse, Time Lag Blow, 3.5A, 125VAC, 125VDC, 50A (IR), Through Hole, PICO, ROHS COMPLIANT Product overview: 047303.5MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3.5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-047303.5MRT1L can be used for catalog matching and distributor lookup.
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
FUSE BRD MNT 3.5A 125VAC/VDC AXL
FUSE, PCB, 3.5A, 125V, SLOW BLOW, FULL REEL; Fuse Current:3.5A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Diameter:3.175mmRoHS
FUSE, PCB, 3.5A, 125V, SLOW BLOW; Fuse Current:3.5A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Diameter:3.175mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-047303.5MRT1L | F2349CT-ND | 047303.5MRT1L | 12J4477 | 53K9094 |
| Product Name | Through-Hole 3.5A 50A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Pcb, 3.5A, 125V, Slow Blow, Full Reel; Fuse Current Littelfuse | Fuse, Pcb, 3.5A, 125V, Slow Blow; Fuse Current Littelfuse |
| Fuse Material | Ceramic | ||||
| Approvals / Standards | RoHS | CSA | RoHS | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps |