Littelfuse, Inc. Electrical, Specialty Fuses 0481002.H

Description
2A 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet
Description
2A 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F719-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F719-ND
Electrical, Specialty Fuses F719-ND
2A 125V AC 125V DC Fuse Indicating Fuse Holder

2A 125V AC 125V DC Fuse Indicating Fuse Holder

Buy Now Datasheet
Fuse, Alarm Indicating, 2A, Fast Acting; Alarm Indicating Fuse Type Littelfuse - 11J4271 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Alarm Indicating, 2A, Fast Acting; Alarm Indicating Fuse Type Littelfuse
11J4271
Fuse, Alarm Indicating, 2A, Fast Acting; Alarm Indicating Fuse Type Littelfuse 11J4271
FUSE, ALARM INDICATING, 2A, FAST ACTING; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:2A; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, ALARM INDICATING, 2A, FAST ACTING; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:2A; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0481002.H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0481002.H
Circuit Protection - Electrical, Specialty Fuses 0481002.H
FUSE INDICATING 2A 125VAC/VDC

FUSE INDICATING 2A 125VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F719-ND 11J4271 0481002.H
Product Name Electrical, Specialty Fuses Fuse, Alarm Indicating, 2A, Fast Acting; Alarm Indicating Fuse Type Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards CSA RoHS
Features Indicating Indicating; Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data