Littelfuse, Inc. 2A 125V Circuit Protection Fuse 0472002.MRT1L

Description
Fuse Subminiature Slow Blow Acting 2A 125V Axial 2.8 X 7.11mm Ceramic T/R UL Product overview: 0472002.MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0472002.MRT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Subminiature Slow Blow Acting 2A 125V Axial 2.8 X 7.11mm Ceramic T/R UL Product overview: 0472002.MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0472002.MRT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 125V Circuit Protection Fuse
139-0472002.MRT1L
2A 125V Circuit Protection Fuse 139-0472002.MRT1L
Fuse Subminiature Slow Blow Acting 2A 125V Axial 2.8 X 7.11mm Ceramic T/R UL Product overview: 0472002.MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0472002.MRT1L can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 2A 125V Axial 2.8 X 7.11mm Ceramic T/R UL Product overview: 0472002.MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0472002.MRT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 18-0472002.MRT1LCT-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - 18-0472002.MRT1LTR-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuse, Pcb, 2A, 125V, Time Delay; Fuse Current Littelfuse - 33P9903 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 2A, 125V, Time Delay; Fuse Current Littelfuse
33P9903
Fuse, Pcb, 2A, 125V, Time Delay; Fuse Current Littelfuse 33P9903
FUSE, PCB, 2A, 125V, TIME DELAY; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:PICO II 472 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 2A, 125V, TIME DELAY; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:PICO II 472 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0472002.MRT1L - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0472002.MRT1L
Circuit Protection - Fuses 0472002.MRT1L
FUSE BRD MNT 2A 125VAC/VDC AXIAL

FUSE BRD MNT 2A 125VAC/VDC AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0472002.MRT1L 18-0472002.MRT1LCT-ND 33P9903 0472002.MRT1L
Product Name 2A 125V Circuit Protection Fuse Fuses Fuse, Pcb, 2A, 125V, Time Delay; Fuse Current Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS RoHS
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 2 amps 2 amps 2 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data