Littelfuse, Inc. Fuses 0472005.MRT1L

Description
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0472005.MRT1L-ND - DigiKey
Thief River Falls, MN, United States
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuse, Pcb, 5A, 125V, Time Delay; Fuse Current Littelfuse - 01P9393 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 5A, 125V, Time Delay; Fuse Current Littelfuse
01P9393
Fuse, Pcb, 5A, 125V, Time Delay; Fuse Current Littelfuse 01P9393
FUSE, PCB, 5A, 125V, TIME DELAY; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:PICO II 472 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 5A, 125V, TIME DELAY; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:PICO II 472 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Fuse, Pcb, 5A, 125V, Time Delay, Full Reel; Fuse Current Littelfuse - 28X4629 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 5A, 125V, Time Delay, Full Reel; Fuse Current Littelfuse
28X4629
Fuse, Pcb, 5A, 125V, Time Delay, Full Reel; Fuse Current Littelfuse 28X4629
FUSE, PCB, 5A, 125V, TIME DELAY, FULL REEL; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:PICO II 472 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Body Material:Ceramic RoHS Compliant: Yes

FUSE, PCB, 5A, 125V, TIME DELAY, FULL REEL; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:PICO II 472 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0472005.MRT1L - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0472005.MRT1L
Circuit Protection - Fuses 0472005.MRT1L
FUSE BRD MNT 5A 125VAC/VDC AXIAL

FUSE BRD MNT 5A 125VAC/VDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0472005.MRT1L-ND 01P9393 28X4629 0472005.MRT1L
Product Name Fuses Fuse, Pcb, 5A, 125V, Time Delay; Fuse Current Littelfuse Fuse, Pcb, 5A, 125V, Time Delay, Full Reel; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Solderable (with leads) Solderable (with leads)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625224 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 10 amps
View Details
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers