Electric Fuse, Time Lag Blow, 4A, 125VAC, 125VDC, 50A (IR), Through Hole, PICO, HALOGEN FREE AND ROHS COMPLIANT Product overview: 0471004.NRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 4A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0471004.NRT1L can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 801017-0471004.NRT1L
Packaging: Reel
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Slow Blow
Melting I2t: 10.6
Approvals: PSE, UR
DC Cold Resistance: 0.012 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm)
Manufacturer Package: Axial
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A
Breaking Capacity at Rated Voltage: 50A
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
FUSE, PCB, 4A, 125V, TIME DELAY; Fuse Current:4A; Voltage Rating VAC:125V; Product Range:PICO II 471 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, PCB, 4A, 125V, TIME DELAY, FULL REEL; Fuse Current:4A; Voltage Rating VAC:125V; Product Range:PICO II 471 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Body Material:Epoxy CoatedRoHS Compliant: Yes
FUSE BRD MNT 4A 125VAC/VDC AXIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0471004.NRT1L | 801017-0471004.NRT1L | F7802CT-ND | 12J3758 | 54K2400 | 0471004.NRT1L |
| Product Name | Through-Hole 4A 50A Circuit Protection Fuse | Fuses - 0471004.NRT1L | Fuses | Fuse, Pcb, 4A, 125V, Time Delay; Fuse Current Littelfuse | Fuse, Pcb, 4A, 125V, Time Delay, Full Reel; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | RoHS | ||||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps | |
| Mounting | Through Hole | Through Hole | Solderable (with leads) | Solderable (with leads) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |