375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Win Source Part Number: 993910-0473.375MAT1L
Category: Circuit Protection>Fuses
Series: PICO® II 473
Package: Cut Tape (CT),Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.085
DC Cold Resistance: 1.74 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.135" Dia x 0.280" L (3.43mm x 7.11mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 375 mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: F1967TB,0473375MAT1L
Approval Agency: CSA, UR
Electric Fuse, Time Lag Blow, 0.375A, 125VAC, 125VDC, 50A (IR), Through Hole, PICO, ROHS COMPLIANT Product overview: 0473.375MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.375A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.375A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473.375MAT1L can be used for catalog matching and distributor lookup.
FUSE, AXIAL, 0.375A, SLOW BLOW; Fuse Current:375mA; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current RoHS Compliant: Yes
FUSE BRD MT 375MA 125VAC/VDC AXL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1967TB-ND | 7383012 | 7383012P | 993910-0473.375MAT1L | 139-0473.375MAT1L | 17AC5623 | 0473.375MAT1L |
| Product Name | Fuses | Non Resettable Fuses | Non Resettable Fuses | Circuit Protection - Fuses | Through-Hole 0.375A 50A Circuit Protection Fuse | Fuse, Axial, 0.375A, Slow Blow; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature | ||||||
| Mounting | Through Hole | Through Hole | Solderable (with leads) | ||||
| Approvals / Standards | CSA | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps |