Littelfuse, Inc. PICO® II Time Lag Subminiature Axial Leaded Fuse 0471.500

Description
The 471 Series PICO® II Time-Lag Fuse is designed forapplications that require moderate in–rush withstandand is in a space-saving subminiature package. Moderate in–rush withstand Small size Wide range of current ratings available (500mAto 5A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature de-rating
Datasheet
Description
The 471 Series PICO® II Time-Lag Fuse is designed forapplications that require moderate in–rush withstandand is in a space-saving subminiature package. Moderate in–rush withstand Small size Wide range of current ratings available (500mAto 5A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature de-rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® II Time Lag Subminiature Axial Leaded Fuse - 0471.500 - Littelfuse, Inc.
Rosemont, IL, United States
PICO® II Time Lag Subminiature Axial Leaded Fuse
0471.500
PICO® II Time Lag Subminiature Axial Leaded Fuse 0471.500
The 471 Series PICO® II Time-Lag Fuse is designed forapplications that require moderate in–rush withstandand is in a space-saving subminiature package. Moderate in–rush withstand Small size Wide range of current ratings available (500mAto 5A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature de-rating

The 471 Series PICO® II Time-Lag Fuse is designed forapplications that require moderate in–rush withstandand is in a space-saving subminiature package. Moderate in–rush withstand Small size Wide range of current ratings available (500mAto 5A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature de-rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0471.500
Product Name PICO® II Time Lag Subminiature Axial Leaded Fuse
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002641009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 16 amps
View Details
Auto Fuses - VF-J1 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers