Littelfuse, Inc. Datasheets for Fuses

Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more

Page: 1 10 19 20 21 22 23 24 25 26 27 28 29 30 31 40 50 57
Product Name Notes
Available in two versions, Fused and Detachable. Fused version maintains current to all electrical circuits such as the alarm, on-board computer, central locking system and radio memory presets. Detachable version...
The ZCASE® FHZ bolt-down fuse box (0FHZ0003Z) is designed for primary high-current power distribution. This model of the ZCASE® FHZ fuse box includes the base, bottom caps, cover, and latches,...
The ZCASE® FHZ bolt-down fuse box (0FHZ0008Z) is designed for primary high-current power distribution. This model of the ZCASE® FHZ fuse box includes the base, bottom caps, cover, and latches,...
This 10 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and...
This 15 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and...
This 20 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and...
This 25 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and...
This 3 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and...
This 30 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and...
This 40 A ATO® 287 Series automotive blade fuse protects low-voltage circuits in most automobiles sold around the world. Rated at 32 V, the fast-acting fuse performs similarly to ATOF®,...
This 5 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and...
This 7.5 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and...
This ZCASE® FHZ bolt-down power distribution module (0FHZ0001Z) is a five-stud fuse holder designed for primary high-current power distribution. It features an M10 input stud and four M8 output studs.
This ZCASE® FHZ bolt-down power distribution module (0FHZ0002Z) is a five-stud fuse holder designed for primary high-current power distribution. It features an M10 input stud and four M8 output studs.
This ZCASE® FHZ bolt-down power distribution module (0FHZ0005Z) is a five-stud fuse holder designed for primary high-current power distribution. It features an M8 input stud and four M8 output studs.
This ZCASE® FHZ bolt-down power distribution module (0FHZ0006Z) is a seven-stud fuse holder designed for primary high-current power distribution. It features an M8 input stud and six M8 output studs.
This ZCASE® FHZ bolt-down power distribution module (0FHZ0007Z) is a seven-stud fuse holder designed for primary high-current power distribution. It features an M8 input stud and six M8 output studs.
This ZCASE® FHZ bolt-down power distribution module (0FHZ0009Z) is a seven-stud fuse holder designed for primary high-current power distribution. It features an M8 input stud and six M8 output studs.

<< Prev Next >>