Littelfuse, Inc. Fuses 047301.5MRT1L

Description
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2347TR-ND - DigiKey
Thief River Falls, MN, United States
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F2347CT-ND - DigiKey
Thief River Falls, MN, United States
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1.5A 50A Circuit Protection Fuse
139-047301.5MRT1L
Through-Hole 1.5A 50A Circuit Protection Fuse 139-047301.5MRT1L
1.5A Time Lag Fuse, 125VAC/VDC, 50A IR, Axial, Through Hole Product overview: 047301.5MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1.5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-047301.5MRT1L can be used for catalog matching and distributor lookup.

1.5A Time Lag Fuse, 125VAC/VDC, 50A IR, Axial, Through Hole Product overview: 047301.5MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1.5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-047301.5MRT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 047301.5MRT1L - 802714-047301.5MRT1L - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 047301.5MRT1L
802714-047301.5MRT1L
Fuses - 047301.5MRT1L 802714-047301.5MRT1L
Manufacturer: Littelfuse Inc. Win Source Part Number: 802714-047301.5MRT1L Packaging: Reel Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Slow Blow Melting I2t: 3.94 Approvals: CSA, PSE, UR DC Cold Resistance: 0.116 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.135" Dia x 0.280" L Manufacturer Package: Axial Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 802714-047301.5MRT1L
Packaging: Reel
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Slow Blow
Melting I2t: 3.94
Approvals: CSA, PSE, UR
DC Cold Resistance: 0.116 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.135" Dia x 0.280" L
Manufacturer Package: Axial
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A
Breaking Capacity at Rated Voltage: 50A

Buy Now
Circuit Protection - Fuses 047301.5MRT1L
FUSE BRD MNT 1.5A 125VAC/VDC AXL

FUSE BRD MNT 1.5A 125VAC/VDC AXL

Supplier's Site
Fuse, Pcb, 1.5A, 125V, Slow Blow; Fuse Current Littelfuse - 12J4469 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1.5A, 125V, Slow Blow; Fuse Current Littelfuse
12J4469
Fuse, Pcb, 1.5A, 125V, Slow Blow; Fuse Current Littelfuse 12J4469
FUSE, PCB, 1.5A, 125V, SLOW BLOW; Fuse Current:1.5A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Body Material:Epoxy RoHS Compliant: Yes

FUSE, PCB, 1.5A, 125V, SLOW BLOW; Fuse Current:1.5A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Body Material:Epoxy RoHS Compliant: Yes

Supplier's Site
Fuse, Pcb, 1.5A, 125V, Slow Blow; Fuse Current Littelfuse - 53K9092 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1.5A, 125V, Slow Blow; Fuse Current Littelfuse
53K9092
Fuse, Pcb, 1.5A, 125V, Slow Blow; Fuse Current Littelfuse 53K9092
FUSE, PCB, 1.5A, 125V, SLOW BLOW; Fuse Current:1.5A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Body Material:Epoxy RoHS Compliant: Yes

FUSE, PCB, 1.5A, 125V, SLOW BLOW; Fuse Current:1.5A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Body Material:Epoxy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F2347TR-ND 139-047301.5MRT1L 802714-047301.5MRT1L 047301.5MRT1L 12J4469
Product Name Fuses Through-Hole 1.5A 50A Circuit Protection Fuse Fuses - 047301.5MRT1L Circuit Protection - Fuses Fuse, Pcb, 1.5A, 125V, Slow Blow; Fuse Current Littelfuse
Fuse Type Miniature
Mounting Through Hole Through Hole Solderable (with leads)
Approvals / Standards CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N1TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers