Littelfuse, Inc. 2A 125V Circuit Protection Fuse 0473002.YRT1L

Description
Fuse Subminiature Slow Blow Acting 2A 125V Axial 3.175 X 7.11mm Epoxy Coated T/R CSA/UL Product overview: 0473002.YRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473002.YRT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Subminiature Slow Blow Acting 2A 125V Axial 3.175 X 7.11mm Epoxy Coated T/R CSA/UL Product overview: 0473002.YRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473002.YRT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 125V Circuit Protection Fuse
139-0473002.YRT1L
2A 125V Circuit Protection Fuse 139-0473002.YRT1L
Fuse Subminiature Slow Blow Acting 2A 125V Axial 3.175 X 7.11mm Epoxy Coated T/R CSA/UL Product overview: 0473002.YRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473002.YRT1L can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 2A 125V Axial 3.175 X 7.11mm Epoxy Coated T/R CSA/UL Product overview: 0473002.YRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473002.YRT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0473002.YRT1L - 804658-0473002.YRT1L - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0473002.YRT1L
804658-0473002.YRT1L
Fuses - 0473002.YRT1L 804658-0473002.YRT1L
Manufacturer: Littelfuse Inc. Win Source Part Number: 804658-0473002.YRT1L Packaging: Reel Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Slow Blow Melting I2t: 7.6 Approvals: CSA, PSE, UR DC Cold Resistance: 0.0712 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.135" Dia x 0.280" L Manufacturer Package: Axial Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 804658-0473002.YRT1L
Packaging: Reel
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Slow Blow
Melting I2t: 7.6
Approvals: CSA, PSE, UR
DC Cold Resistance: 0.0712 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.135" Dia x 0.280" L
Manufacturer Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
Breaking Capacity at Rated Voltage: 50A

Buy Now
Fuses - F10788TR-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F10788CT-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Pc Board Fuse, Full Reel; Fuse Current Littelfuse - 26K8821 - Newark, An Avnet Company
Chicago, IL, United States
Pc Board Fuse, Full Reel; Fuse Current Littelfuse
26K8821
Pc Board Fuse, Full Reel; Fuse Current Littelfuse 26K8821
PC Board Fuse, FULL REEL; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

PC Board Fuse, FULL REEL; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0473002.YRT1L
FUSE BRD MNT 2A 125VAC/VDC AXIAL

FUSE BRD MNT 2A 125VAC/VDC AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0473002.YRT1L 804658-0473002.YRT1L F10788TR-ND 26K8821 0473002.YRT1L
Product Name 2A 125V Circuit Protection Fuse Fuses - 0473002.YRT1L Fuses Pc Board Fuse, Full Reel; Fuse Current Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS CSA RoHS
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Rated Current 2 amps 2 amps 2 amps 2 amps
Mounting Through Hole Through Hole Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625213 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 8 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details