Wickmann 0477002.MXP Cartridge Fuse
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120680-0477002.MXP
Series: 477
Packaging: Bulk
Operating Temperature Range: -55°C ~ 125°C
Package: 5mm x 20mm
Current Rating: 2A
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 500V
Voltage Rating - DC: 400V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 100A AC, 1.5kA DC
Melting I2t: 9.12
Approvals: cULus, PSE, SEMKO
Mounting: Holder
Size: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Resistance: 0.0552 Ohm
Family Name: 477
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Introduction Date: January 14, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
2A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
2A Time Delay Fuse, 500VAC/400VDC, Ceramic, 20mm Product overview: 0477002.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0477002.MXP can be used for catalog matching and distributor lookup.
FUSE CERM 2A 500VAC 400VDC 5X20
CARTRIDGE FUSE, TIME DELAY, 2A, 500V; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Fuse Leads:Unleaded RoHS Compliant: Yes
CARTRIDGE FUSE, SLOW BLOW, 2A, 500VAC ROHS COMPLIANT: YES
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1740652 | 1120680-0477002.MXP | F2987-ND | 139-0477002.MXP | 0477002.MXP | 33P9925 | 81AH9510 |
| Product Name | Cartridge Fuses | Fuses - 0477002.MXP | Fuses | 2A Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 2A, 500V; Blow Characteristic Littelfuse | Cartridge Fuse, Slow Blow, 2A, 500Vac Rohs Compliant Littelfuse |
| Fuse Material | Ceramic; Ceramic | ||||||
| Approvals / Standards | RoHS | UL; SEMKO | RoHS | RoHS | RoHS | ||
| Mounting | Holder | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Voltage | 500 volts | 400 volts | 500 volts | 500 volts |