1A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
1A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
1A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Fast Acting Surface Mount Fuse Product overview: 0476001.MRSN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0476001.MRSN can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 806879-0476001.MRSN
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Melting I2t: 0.193
Approvals: cURus
DC Cold Resistance: 0.1575 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
Manufacturer Package: 2-SMD, Square End Block
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
Breaking Capacity at Rated Voltage: 100A AC, 300A DC
FUSE BRD MT 1A 250VAC 125VDC SMD
SMD Fuse 1A 250V SMD,6.1x2.7mm Fuses ROHS
FUSE BOARD MOUNT 250V TIN 1.0A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F6629DKR-ND | 139-0476001.MRSN | 806879-0476001.MRSN | 0476001.MRSN | 0476001.MRSN | 461-0476001.MRSN |
| Product Name | Fuses | SMD Circuit Protection Fuse | Fuses - 0476001.MRSN | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses | FUSE BOARD MOUNT 250V TIN 1.0A |
| Fuse Type | PC Board | |||||
| Mounting | Solderable (Surface Mount Technology) | SMD | Surface Mount | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Rated Breaking Capacity | 300 amps | 300 amps | 100 amps | 100 amps | 300 amps |