Littelfuse, Inc. PICO® II Time Lag Subminiature Axial Leaded Fuse 0471005.

Description
The 471 Series PICO® II Time-Lag Fuse is designed forapplications that require moderate in–rush withstandand is in a space-saving subminiature package. Moderate in–rush withstand Small size Wide range of current ratings available (500mAto 5A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature de-rating
Datasheet
Description
The 471 Series PICO® II Time-Lag Fuse is designed forapplications that require moderate in–rush withstandand is in a space-saving subminiature package. Moderate in–rush withstand Small size Wide range of current ratings available (500mAto 5A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature de-rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® II Time Lag Subminiature Axial Leaded Fuse - 0471005. - Littelfuse, Inc.
Rosemont, IL, United States
PICO® II Time Lag Subminiature Axial Leaded Fuse
0471005.
PICO® II Time Lag Subminiature Axial Leaded Fuse 0471005.
The 471 Series PICO® II Time-Lag Fuse is designed forapplications that require moderate in–rush withstandand is in a space-saving subminiature package. Moderate in–rush withstand Small size Wide range of current ratings available (500mAto 5A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature de-rating

The 471 Series PICO® II Time-Lag Fuse is designed forapplications that require moderate in–rush withstandand is in a space-saving subminiature package. Moderate in–rush withstand Small size Wide range of current ratings available (500mAto 5A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature de-rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0471005.
Product Name PICO® II Time Lag Subminiature Axial Leaded Fuse
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110433 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 100 amps
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers