Littelfuse, Inc. Datasheets for Fuses
Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more
| Product Name | Notes |
|---|---|
| The 3AB Fast-Acting Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings. Idealfor applications where high current loads are expected. In accordance with UL Standard 248-14 Available in... | |
| The 3AB Slo-Blo® Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings.Ideal for applications where high current loads areexpected. In accordance with UL Standard 248-14 Available in cartridge... | |
| The 3AB Very Fast-Acting Fuse for protection of SiliconControlled Rectifiers and similar solid-state devices. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various... | |
| The 3AG Fast-Acting Fuse solves a broad rangeof application requirements while offering reliableperformance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format... | |
| The 3AG Slo-Blo® fuse solves a broad range of applicationrequireme nts while offering reliable performance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial... |
| << Prev | Next >> |