3A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
3A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
3A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Fuse 250V V/FA Product overview: 0476003.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0476003.MR can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334686-0476003.MR
Category: Circuit Protection>Fuses
Packaging: Reel - TR
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A AC, 300A DC
Melting I2t: 1.66
Size / Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
DC Cold Resistance: 0.0277 Ohms
Standard Package: 1,000
Mounting: Surface Mount
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2-SMD, Square End Block
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
HTSUS: 8536.10.0040
Other Part Number: 0476003.MR-ND,-04760
Approval Agency: cURus
RoHS Status: ROHS3 Compliant
FUSE BRD MT 3A 250VAC 125VDC SMD
SMD FUSE, FAST ACTING, 3A, 125VAC ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F6632CT-ND | 139-0476003.MR | 1334686-0476003.MR | 8951735P | 8951735 | 0476003.MR | 38AK7440 |
| Product Name | Fuses | 250V Circuit Protection Fuse | Circuit Protection - Fuses | Non Resettable Fuses | Non Resettable Fuses | Circuit Protection - Fuses | Smd Fuse, Fast Acting, 3A, 125Vac Rohs Compliant Littelfuse |
| Fuse Type | PC Board | ||||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Breaking Capacity | 300 amps | 300 amps | 100 amps | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |