Littelfuse, Inc. Datasheets for Fuses
Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more
| Product Name | Notes |
|---|---|
| 407A Series AECQ-Compliant fuse is specifically tested to cater to secondary circuit protection needs of compact auto electronics applications.The general design ensures excellent temperature stability and performance reliability. This high... | |
| Aftermarket - AGX Series - 8AG Size, Glass Body Cartridge Fuses | |
| FUSE 277V TL 15x5mm NANO2 | |
| Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Glass Fuses - Series: AGX - 0362.125 | |
| Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Glass Fuses - Series: AGX - 0362.250 | |
| Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Glass Fuses - Series: AGX - 0362.375 | |
| Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Glass Fuses - Series: AGX - 0362.500 | |
| Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Glass Fuses - Series: AGX - 0362.750 | |
| Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Glass Fuses - Series: AGX - 03621.25 | |
| Littelfuse 408 Series is a 100% lead-free, RoHS compliant, and halogen-free fuse designed specifically to provide overcurrent protection to circuits that operate under high working ambient temperatures up to 150°C... | |
| Littelfuse 415 Series is a 277 VAC rated, surface mount fuse in a compact 15mm x 5mm square package Nano fuse. It has a high interrupting rating of 1500 A,... | |
| OBSOLETE with the exception of the 7A RoHS device. The 429 Series Fast-Acting SMF is a small (1206 size) thinfilm device designed for secondary protection of circuitsused in space constrained... | |
| The 433 series fast-acting surface mount fuse series is a small (1206 size) thin-film device designed for secondary protection of circuits used in space constrained applications such as hand-held portable... | |
| The 433 series fast-acting surface mount fuse seriesis a small (1206 size) thin-film device designed forsecondary protection of circuits used in space constrainedapplicati ons such as hand-held portable electronic devices.For... | |
| The 434 series fast-acting surface mount fuse series isan ultra small (0603 size) thin-film device designed forsecondary protection of circuits used in space constrainedapplicati ons such as hand-held portable electronic... | |
| The 435 Series are fast-acting surface mount thin-filmfuses.Their ultra-small size (0402 size) makes them ideal forsecondary protection of circuits used in space constrainedapplicati ons such as hand-held portable electronic devices.This... | |
| The 437A series AEC-Q200 Qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto-electronics applications. AEC-Q200 Qualified Fast response to faulty current to ensure over-current... | |
| The 438A series AEC-Q200 Qualified fuses are specifically tested to cater to secondary circuit protection needs of compact auto electronics applications. AEC-Q200 Qualified Fast response to faulty current to ensure... | |
| The 438GT Ceramic Fuse series is a 100% Lead Free, RoHS compliant and Halogen free series designed specifically to provide over-current protection to circuits that see high working ambient temperatures... | |
| The Littelfuse 388 Series is a 3AG size fuse designed for cost-effective reliability and performance in circuit protection to serve a broad range of application requirements. Designed to Japanese standard... | |
| This 100% Lead Free and RoHS compliant fuse series has been designed specifically to provide over current protection to circuits that see high working ambient temperatures (up to 150°C).The general... | |
| This 100% Lead Free and RoHS compliant fuse series has been designed specifically to provide over current protection to circuits that see high working ambient temperatures (up to 150ºC).The general... | |
| Time delay feature withstands high in-rush currents and prevents nuisance openings. Package is visually distinct from fast-acting version for easy identification. Top side marking allows visual verification of amperage rating. |
| << Prev | Next >> |