Littelfuse, Inc. PICO® II Time-Lag Subminiature Axial leaded fuse 0472005.

Description
The 472 Series PICO® II, 125V rated time-lag fuse is designed for applications that require moderate in-rush withstand and is in a space-saving subminiature package. Moderate in-rush withstand Small size Wide range of current ratings available (500mA to 5A) RoHS compliant Wide operating temperature range Low temperature derating
Datasheet
Description
The 472 Series PICO® II, 125V rated time-lag fuse is designed for applications that require moderate in-rush withstand and is in a space-saving subminiature package. Moderate in-rush withstand Small size Wide range of current ratings available (500mA to 5A) RoHS compliant Wide operating temperature range Low temperature derating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® II Time-Lag Subminiature Axial leaded fuse - 0472005. - Littelfuse, Inc.
Rosemont, IL, United States
PICO® II Time-Lag Subminiature Axial leaded fuse
0472005.
PICO® II Time-Lag Subminiature Axial leaded fuse 0472005.
The 472 Series PICO® II, 125V rated time-lag fuse is designed for applications that require moderate in-rush withstand and is in a space-saving subminiature package. Moderate in-rush withstand Small size Wide range of current ratings available (500mA to 5A) RoHS compliant Wide operating temperature range Low temperature derating

The 472 Series PICO® II, 125V rated time-lag fuse is designed for applications that require moderate in-rush withstand and is in a space-saving subminiature package. Moderate in-rush withstand Small size Wide range of current ratings available (500mA to 5A) RoHS compliant Wide operating temperature range Low temperature derating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0472005.
Product Name PICO® II Time-Lag Subminiature Axial leaded fuse
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110373 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 40 amps
View Details
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers