Littelfuse, Inc. Circuit Protection - Fuses 0473.500MXL

Description
FUSE BRD MT 500MA 125VAC/VDC AXL
Description
FUSE BRD MT 500MA 125VAC/VDC AXL

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 0473.500MXL - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0473.500MXL
Circuit Protection - Fuses 0473.500MXL
FUSE BRD MT 500MA 125VAC/VDC AXL

FUSE BRD MT 500MA 125VAC/VDC AXL

Supplier's Site
Fuse;Submin;Slow Blow;0.5A;Supplemental;Dims 0.125x0.28
Fort Worth, TX, USA
Fuse;Submin;Slow Blow;0.5A;Supplemental;Dims 0.125x0.28";Encapsulated;Axial;PCB
70184170
Fuse;Submin;Slow Blow;0.5A;Supplemental;Dims 0.125x0.28";Encapsulated;Axial;PCB 70184170
The 473 series PICO® II Slo-Blo® fuse combines time delay performance characteristics with the proven reliability of a PICO® fuse. Operating Ambient Temperature: –55°C to +125°C. Voltage Rating: 125 VAC/VDC. Materials: Encapsulated, epoxy-coated body; solder coated copper wire leads.

The 473 series PICO® II Slo-Blo® fuse combines time delay performance characteristics with the proven reliability of a PICO® fuse. Operating Ambient Temperature: –55°C to +125°C. Voltage Rating: 125 VAC/VDC. Materials: Encapsulated, epoxy-coated body; solder coated copper wire leads.

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Fuses Fuses
Product Number 0473.500MXL 70184170
Product Name Circuit Protection - Fuses Fuse;Submin;Slow Blow;0.5A;Supplemental;Dims 0.125x0.28";Encapsulated;Axial;PCB
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 125 volts 125 volts
Rated Current 0.5000 amps 0.5000 amps
Rated Breaking Capacity 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110108 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 400 amps
View Details
Power Fuses Semiconductor Protection Fuses - UL Standard Fuses - VRL -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1000 volts
Rated Current 1000 amps
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details