20A 125V Fuse, Alarm Indicating, Quick Connect, UL94 V-0 Product overview: 0481020.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0481020.H can be used for catalog matching and distributor lookup.
20A 125V AC 125V DC Fuse Indicating Fuse Holder
FUSE INDICATING 20A 125VAC/VDC
FUSE, ALARM INDICATING, 20A, FAST ACTING; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:20A; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting; Colour:Green/White RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-0481020.H | F11422-ND | 0481020.H | 31C6829 |
| Product Name | 20A 125V Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, Alarm Indicating, 20A, Fast Acting; Alarm Indicating Fuse Type Littelfuse |
| Approvals / Standards | RoHS | CSA | RoHS | |
| Rated Voltage | 125 volts | 125 volts | 125 volts | |
| Rated Current | 20 amps | 20 amps | 20 amps | 20 amps |