Littelfuse, Inc. Fuses 0477001.MXP

Description
1A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
1A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2986-ND - DigiKey
Thief River Falls, MN, United States
1A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

1A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 1033703-0477001.MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1033703-0477001.MXP
Circuit Protection - Fuses 1033703-0477001.MXP
Win Source Part Number: 1033703-0477001.MXP Category: Circuit Protection>Fuses Series: 477 Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 500 V Voltage Rating - DC: 400 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 100A AC, 1.5kA DC Melting I2t: 1.8 DC Cold Resistance: 0.1394 Ohms Standard Package: 1,000 Mounting Type: Holder Package / Case: 5mm x 20mm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Alternative Parts (Cross-Reference): 0ADKC1000-BE; BK1-S505H-1.25-R; TR2-S505H-V-1.25-R; BK1-S505H-1-R; BK1-S505H-800-R; 35411000029; 0477.800MXP0477001.M XP.; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Current Rating (Amps): 1 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: 477001,-1024-0477001 .MXP,F2986,0477001MX P Approval Agency: cULus, PSE, SEMKO, VDE

Win Source Part Number: 1033703-0477001.MXP
Category: Circuit Protection>Fuses
Series: 477
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 500 V
Voltage Rating - DC: 400 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A AC, 1.5kA DC
Melting I2t: 1.8
DC Cold Resistance: 0.1394 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Alternative Parts (Cross-Reference): 0ADKC1000-BE; BK1-S505H-1.25-R; TR2-S505H-V-1.25-R; BK1-S505H-1-R; BK1-S505H-800-R; 35411000029; 0477.800MXP0477001.MXP.;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 477001,-1024-0477001.MXP,F2986,0477001MXP
Approval Agency: cULus, PSE, SEMKO, VDE

Buy Now Datasheet
Singapore, Singapore
1A Circuit Protection Fuse
139-0477001.MXP
1A Circuit Protection Fuse 139-0477001.MXP
Time Delay Fuse, 1A, 500VAC/400VDC, 20mm, Ceramic Product overview: 0477001.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0477001.MXP can be used for catalog matching and distributor lookup.

Time Delay Fuse, 1A, 500VAC/400VDC, 20mm, Ceramic Product overview: 0477001.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0477001.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuses - 1740626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
1740626
Cartridge Fuses 1740626
Wickmann 0477001.MXP Cartridge Fuse

Wickmann 0477001.MXP Cartridge Fuse

Supplier's Site
Circuit Protection - Fuses 0477001.MXP
FUSE CERM 1A 500VAC 400VDC 5X20

FUSE CERM 1A 500VAC 400VDC 5X20

Supplier's Site
FUSE CERM 1A 500VAC 400VDC 5X20 - 461-0477001.MXP - Utmel Electronic Limited
Hong Kong, China
FUSE CERM 1A 500VAC 400VDC 5X20
461-0477001.MXP
FUSE CERM 1A 500VAC 400VDC 5X20 461-0477001.MXP
FUSE CERM 1A 500VAC 400VDC 5X20

FUSE CERM 1A 500VAC 400VDC 5X20

Supplier's Site
Cartridge Fuse, Time Delay, 1A, 500V; Blow Characteristic Littelfuse - 33P9923 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 1A, 500V; Blow Characteristic Littelfuse
33P9923
Cartridge Fuse, Time Delay, 1A, 500V; Blow Characteristic Littelfuse 33P9923
CARTRIDGE FUSE, TIME DELAY, 1A, 500V; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 1A, 500V; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Time Delay, 1A, 500Vac; Blow Characteristic Littelfuse - 51AC2321 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 1A, 500Vac; Blow Characteristic Littelfuse
51AC2321
Cartridge Fuse, Time Delay, 1A, 500Vac; Blow Characteristic Littelfuse 51AC2321
CARTRIDGE FUSE, TIME DELAY, 1A, 500VAC; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Breaking Capacity RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 1A, 500VAC; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Breaking Capacity RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F2986-ND 1033703-0477001.MXP 139-0477001.MXP 1740626 0477001.MXP 461-0477001.MXP 33P9923
Product Name Fuses Circuit Protection - Fuses 1A Circuit Protection Fuse Cartridge Fuses Circuit Protection - Fuses FUSE CERM 1A 500VAC 400VDC 5X20 Cartridge Fuse, Time Delay, 1A, 500V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; VDE; SEMKO RoHS RoHS RoHS; UL; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Rated Breaking Capacity 1500 amps 1500 amps 100 amps 1500 amps
Mounting Holder Holder
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF239/VF239-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 20 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers