5A Time Delay Fuse, 500VAC/400VDC, 5x20mm Ceramic Product overview: 0477005.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0477005.MXP can be used for catalog matching and distributor lookup.
5A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334709-0477005.MXP
Category: Circuit Protection>Fuses
Packaging: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 500 V
Voltage Rating - DC: 400 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A AC, 500A DC
Melting I2t: 76.5
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
DC Cold Resistance: 0.0137 Ohms
Standard Package: 1,000
Mounting: Holder
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 5mm x 20mm
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: Not Applicable
Current Rating (Amps): 5 A
HTSUS: 8536.10.0040
Other Part Number: -1024-0477005.MXP,F2
Approval Agency: cULus, PSE, SEMKO
RoHS Status: ROHS3 Compliant
FUSE CERM 5A 500VAC 400VDC 5X20
CARTRIDGE FUSE, TIME DELAY, 5A, 500V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Fuse Leads:Unleaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0477005.MXP | F2990-ND | 1334709-0477005.MXP | 0477005.MXP | 33P9929 |
| Product Name | 5A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 5A, 500V; Blow Characteristic Littelfuse |
| Fuse Material | Ceramic | ||||
| Approvals / Standards | RoHS | UL; SEMKO | RoHS | ||
| Rated Voltage | 400 volts | 500 volts | 500 volts | 500 volts | |
| Rated Current | 5 amps | 5 amps | 5 amps | 5 amps | |
| Fuse Type | Miniature |