Manufacturer: Littelfuse Inc.
Win Source Part Number: 848677-0476015.MRSN
Series: NANO²®476
Features: 15 A 125 V AC 125 V DC Fuse
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.10.0040
Other Part Number: F6649DKR, 0476015.MRSN-ND, F6649TR, -0476015.MRSN, F6649CT
15A Surface Mount Fuse Product overview: 0476015.MRSN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0476015.MRSN can be used for catalog matching and distributor lookup.
15A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
15A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
15A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BRD MNT 15A 125VAC/VDC 2SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 848677-0476015.MRSN | 139-0476015.MRSN | F6649DKR-ND | 0476015.MRSN |
| Product Name | Fuses - 0476015.MRSN | SMD 15A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Rated Current | 15 amps | 15 amps | ||
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) |