Littelfuse, Inc. Circuit Protection - Fuses 0473.750HAT1L

Description
Win Source Part Number: 1199437-0473.750HAT1 L Category: Circuit Protection>Fuses Series: PICO® II 473 Package: Tape & Box (TB) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.76 DC Cold Resistance: 0.46 Ohms Standard Package: 100 Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.135" Dia x 0.280" L (3.43mm x 7.11mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -0473.750HAT1L,473.7 50HAT1L Approval Agency: CSA, UR
Request a Quote Datasheet
Description
Win Source Part Number: 1199437-0473.750HAT1 L Category: Circuit Protection>Fuses Series: PICO® II 473 Package: Tape & Box (TB) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.76 DC Cold Resistance: 0.46 Ohms Standard Package: 100 Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.135" Dia x 0.280" L (3.43mm x 7.11mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -0473.750HAT1L,473.7 50HAT1L Approval Agency: CSA, UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1199437-0473.750HAT1L - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1199437-0473.750HAT1L
Circuit Protection - Fuses 1199437-0473.750HAT1L
Win Source Part Number: 1199437-0473.750HAT1 L Category: Circuit Protection>Fuses Series: PICO® II 473 Package: Tape & Box (TB) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.76 DC Cold Resistance: 0.46 Ohms Standard Package: 100 Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.135" Dia x 0.280" L (3.43mm x 7.11mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -0473.750HAT1L,473.7 50HAT1L Approval Agency: CSA, UR

Win Source Part Number: 1199437-0473.750HAT1L
Category: Circuit Protection>Fuses
Series: PICO® II 473
Package: Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.76
DC Cold Resistance: 0.46 Ohms
Standard Package: 100
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.135" Dia x 0.280" L (3.43mm x 7.11mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -0473.750HAT1L,473.750HAT1L
Approval Agency: CSA, UR

Buy Now Datasheet
Singapore, Singapore
0.75A 125V Circuit Protection Fuse
139-0473.750HAT1L
0.75A 125V Circuit Protection Fuse 139-0473.750HAT1L
Fuse Subminiature Slow Blow Acting 0.75A 125V Axial 3.175 X 7.11mm Epoxy Coated Product overview: 0473.750HAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473.750HAT1L can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 0.75A 125V Axial 3.175 X 7.11mm Epoxy Coated Product overview: 0473.750HAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473.750HAT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0473.750HAT1L-ND - DigiKey
Thief River Falls, MN, United States
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses - 0473.750HAT1L - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0473.750HAT1L
Circuit Protection - Fuses 0473.750HAT1L
FUSE BRD MT 750MA 125VAC/VDC AXL

FUSE BRD MT 750MA 125VAC/VDC AXL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1199437-0473.750HAT1L 139-0473.750HAT1L 0473.750HAT1L-ND 0473.750HAT1L
Product Name Circuit Protection - Fuses 0.75A 125V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Mounting Through Hole Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 0.7500 amps 0.7500 amps 0.7500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details