Littelfuse, Inc. Electrical, Specialty Fuses 048107.5HXL

Description
7.5A 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet
Description
7.5A 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 048107.5HXL-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
048107.5HXL-ND
Electrical, Specialty Fuses 048107.5HXL-ND
7.5A 125V AC 125V DC Fuse Indicating Fuse Holder

7.5A 125V AC 125V DC Fuse Indicating Fuse Holder

Buy Now Datasheet
Fuse, Alarm Indicating, 7.5A, Fast Act; Alarm Indicating Fuse Type Littelfuse - 02B7758 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Alarm Indicating, 7.5A, Fast Act; Alarm Indicating Fuse Type Littelfuse
02B7758
Fuse, Alarm Indicating, 7.5A, Fast Act; Alarm Indicating Fuse Type Littelfuse 02B7758
FUSE, ALARM INDICATING, 7.5A, FAST ACT; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:7.5A; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, ALARM INDICATING, 7.5A, FAST ACT; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:7.5A; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
048107.5HXL
Circuit Protection - Electrical, Specialty Fuses 048107.5HXL
FUSE INDICATING 7.5A 125VAC/VDC

FUSE INDICATING 7.5A 125VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 048107.5HXL-ND 02B7758 048107.5HXL
Product Name Electrical, Specialty Fuses Fuse, Alarm Indicating, 7.5A, Fast Act; Alarm Indicating Fuse Type Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards CSA RoHS
Features Indicating Indicating; Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 004110230 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 200 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details