Littelfuse, Inc. Fuses 047602.5MR

Description
2.5A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
2.5A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F6650CT-ND - DigiKey
Thief River Falls, MN, United States
2.5A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2.5A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F6650DKR-ND - DigiKey
Thief River Falls, MN, United States
2.5A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2.5A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F6650TR-ND - DigiKey
Thief River Falls, MN, United States
2.5A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2.5A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Singapore, Singapore
250V Circuit Protection Fuse
139-047602.5MR
250V Circuit Protection Fuse 139-047602.5MR
Fuse 250V V/FA Product overview: 047602.5MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-047602.5MR can be used for catalog matching and distributor lookup.

Fuse 250V V/FA Product overview: 047602.5MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-047602.5MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse - 106023605 - Radwell International
Willingboro, NJ, United States
FUSE, 476 SERIES, FAST BLOW, 2.5 AMP RATING, 250 VAC/125 VDC VOLTAGE, NANO2 FUSE SIZE, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

FUSE, 476 SERIES, FAST BLOW, 2.5 AMP RATING, 250 VAC/125 VDC VOLTAGE, NANO2 FUSE SIZE, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Protection - Fuses - 047602.5MR - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
047602.5MR
Circuit Protection - Fuses 047602.5MR
FUSE BRD MNT 250VAC/125VDC 2SMD

FUSE BRD MNT 250VAC/125VDC 2SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F6650CT-ND 139-047602.5MR 106023605 047602.5MR
Product Name Fuses 250V Circuit Protection Fuse Fuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data