Fuse Subminiature Slow Blow Acting 1A 125V Axial 2.8 X 7.11mm Ceramic T/R UL Product overview: 0472001.MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0472001.MRT1L can be used for catalog matching and distributor lookup.
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
FUSE BRD MNT 1A 125VAC/VDC AXIAL
FUSE, PCB, 1A, 125V, TIME DELAY; Fuse Current:1A; Voltage Rating VAC:125V; Product Range:PICO II 472 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE BRD MNT 1A 125VAC/VDC AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0472001.MRT1L | 18-0472001.MRT1LTR-ND | 33P9899 | 0472001.MRT1L |
| Product Name | 1A 125V Circuit Protection Fuse | Fuses | Fuse, Pcb, 1A, 125V, Time Delay; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | RoHS | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | |
| Rated Current | 1 amps | 1 amps | 1 amps | |
| Fuse Type | Miniature |